Samsung Galaxy SM-A336B, 6.5", 6 GB, 128 GB, 48 MP, Android 12, White
Samsung Galaxy SM-A336B. Display diagonal: 6.5", Display resolution: 1080 x 2400 pixels. Processor frequency: 2.4 GHz. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product color: White. Weight: 6.56 oz (186 g)