Samsung logo

Samsung Galaxy A3 (2017) SM-A320FL 4.7" Single SIM 4G USB Type-C 2 GB 16 GB 2350 mAh Gold

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144780
Info modified on:
27 Feb 2024, 14:30:40
Short summary description Samsung Galaxy A3 (2017) SM-A320FL 4.7" Single SIM 4G USB Type-C 2 GB 16 GB 2350 mAh Gold:

Samsung Galaxy A3 (2017) SM-A320FL, 4.7", 720 x 1280 pixels, 2 GB, 16 GB, 13 MP, Gold

Long summary description Samsung Galaxy A3 (2017) SM-A320FL 4.7" Single SIM 4G USB Type-C 2 GB 16 GB 2350 mAh Gold:

Samsung Galaxy A3 (2017) SM-A320FL. Display diagonal: 4.7", Display resolution: 720 x 1280 pixels. Processor frequency: 1.6 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2350 mAh. Product color: Gold. Weight: 4.87 oz (138 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.