Samsung Galaxy A3 (2017) SM-A320F, 4.7", 2 GB, 16 GB, 13 MP, Android 6.0.16, Blue
Samsung Galaxy A3 (2017) SM-A320F. Display diagonal: 4.7", Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 6.0.16. Battery capacity: 2350 mAh. Product color: Blue. Weight: 4.87 oz (138 g)