Samsung logo

Samsung Galaxy A3 (2017) SM-A320FL 4.7" Single SIM Android 6.0.16 4G USB Type-C 2 GB 16 GB 2350 mAh Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112987
Info modified on:
27 Feb 2024, 14:35:17
Short summary description Samsung Galaxy A3 (2017) SM-A320FL 4.7" Single SIM Android 6.0.16 4G USB Type-C 2 GB 16 GB 2350 mAh Blue:

Samsung Galaxy A3 (2017) SM-A320FL, 4.7", 2 GB, 16 GB, 13 MP, Android 6.0.16, Blue

Long summary description Samsung Galaxy A3 (2017) SM-A320FL 4.7" Single SIM Android 6.0.16 4G USB Type-C 2 GB 16 GB 2350 mAh Blue:

Samsung Galaxy A3 (2017) SM-A320FL. Display diagonal: 4.7", Display resolution: 1280 x 720 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor model: 7870. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0.16. Battery capacity: 2350 mAh. Product color: Blue. Weight: 4.87 oz (138 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.