Samsung logo

Samsung Galaxy A3 (2016) SM-A310M/DS 4.7" Dual SIM Android 5.1.1 4G USB Type-C 1.5 GB 16 GB 2300 mAh Rose

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59314
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy A3 (2016) SM-A310M/DS 4.7" Dual SIM Android 5.1.1 4G USB Type-C 1.5 GB 16 GB 2300 mAh Rose:

Samsung Galaxy A3 (2016) SM-A310M/DS, 4.7", 1.5 GB, 16 GB, 13 MP, Android 5.1.1, Rose

Long summary description Samsung Galaxy A3 (2016) SM-A310M/DS 4.7" Dual SIM Android 5.1.1 4G USB Type-C 1.5 GB 16 GB 2300 mAh Rose:

Samsung Galaxy A3 (2016) SM-A310M/DS. Display diagonal: 4.7", Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz, Processor family: Samsung Exynos. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1.1. Battery capacity: 2300 mAh. Product color: Rose. Weight: 4.66 oz (132 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.