Samsung logo

Samsung Galaxy A3 (2016) SM-A310F 4.7" Single SIM Android 5.1 4G Micro-USB 1.5 GB 16 GB 2300 mAh Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97973
Info modified on:
30 Mar 2025, 13:08:18
Short summary description Samsung Galaxy A3 (2016) SM-A310F 4.7" Single SIM Android 5.1 4G Micro-USB 1.5 GB 16 GB 2300 mAh Gold:

Samsung Galaxy A3 (2016) SM-A310F, 4.7", 1.5 GB, 16 GB, 13 MP, Android 5.1, Gold

Long summary description Samsung Galaxy A3 (2016) SM-A310F 4.7" Single SIM Android 5.1 4G Micro-USB 1.5 GB 16 GB 2300 mAh Gold:

Samsung Galaxy A3 (2016) SM-A310F. Display diagonal: 4.7", Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 2300 mAh. Product color: Gold. Weight: 4.66 oz (132 g)

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.