Samsung Galaxy A3 (2016) SM-A310F, 4.7", 1.5 GB, 16 GB, 13 MP, Android 5.1, Rose
Samsung Galaxy A3 (2016) SM-A310F. Display diagonal: 4.7", Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.1. Battery capacity: 2300 mAh. Product color: Rose. Weight: 4.66 oz (132 g)