Samsung logo

Samsung Galaxy A30s SM-A307 6.4" Dual SIM Android 9.0 4G USB Type-C 4 GB 64 GB 4000 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20464
Info modified on:
27 Feb 2024, 14:36:05
Short summary description Samsung Galaxy A30s SM-A307 6.4" Dual SIM Android 9.0 4G USB Type-C 4 GB 64 GB 4000 mAh Black:

Samsung Galaxy A30s SM-A307, 6.4", 4 GB, 64 GB, 25 MP, Android 9.0, Black

Long summary description Samsung Galaxy A30s SM-A307 6.4" Dual SIM Android 9.0 4G USB Type-C 4 GB 64 GB 4000 mAh Black:

Samsung Galaxy A30s SM-A307. Display diagonal: 6.4", Display resolution: 1560 x 720 pixels. Processor frequency: 1.8 GHz, Processor family: Samsung Exynos, Processor model: 7904. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 25 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product color: Black. Weight: 5.96 oz (169 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.