Samsung Galaxy A30 SM-A305G/DS, 6.4", 3 GB, 32 GB, 16 MP, Android 9.0, White
Samsung Galaxy A30 SM-A305G/DS. Display diagonal: 6.4", Display resolution: 2340 x 1080 pixels. Processor frequency: 1.8 GHz, Processor family: Samsung Exynos, Processor model: 7904. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product color: White. Weight: 5.82 oz (165 g)