Samsung logo

Samsung Galaxy A25 5G 6.5" Dual SIM Android 14 USB Type-C 6 GB 128 GB 5000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272008
Info modified on:
12 Jun 2025, 07:35:43
Short summary description Samsung Galaxy A25 5G 6.5" Dual SIM Android 14 USB Type-C 6 GB 128 GB 5000 mAh Blue:

Samsung Galaxy A25 5G , 6.5", 6 GB, 128 GB, 50 MP, Android 14, Blue

Long summary description Samsung Galaxy A25 5G 6.5" Dual SIM Android 14 USB Type-C 6 GB 128 GB 5000 mAh Blue:

Samsung Galaxy A25 5G . Display diagonal: 6.5", Display resolution: 1080 x 2340 pixels. Processor frequency: 2 GHz, Processor family: Samsung Exynos, Processor model: 1280. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 14. Battery capacity: 5000 mAh. Product color: Blue. Weight: 6.95 oz (197 g)

Reasons to buy
3d tour
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.