Samsung logo

Samsung Galaxy A23 5G 6.6" Dual SIM Android 12 USB Type-C 4 GB 128 GB 5000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106087
Info modified on:
20 Dec 2024, 09:08:38
Short summary description Samsung Galaxy A23 5G 6.6" Dual SIM Android 12 USB Type-C 4 GB 128 GB 5000 mAh Blue:

Samsung Galaxy A23 5G , 6.6", 4 GB, 128 GB, 50 MP, Android 12, Blue

Long summary description Samsung Galaxy A23 5G 6.6" Dual SIM Android 12 USB Type-C 4 GB 128 GB 5000 mAh Blue:

Samsung Galaxy A23 5G . Display diagonal: 6.6", Display resolution: 1080 x 2408 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 695. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product color: Blue. Weight: 6.95 oz (197 g)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.