Samsung logo

Samsung Galaxy A22 5G SM-A226B 6.6" Dual SIM USB Type-C 4 GB 64 GB 5000 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73175
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Galaxy A22 5G SM-A226B 6.6" Dual SIM USB Type-C 4 GB 64 GB 5000 mAh White:

Samsung Galaxy A22 5G SM-A226B, 6.6", 1080 x 2408 pixels, 4 GB, 64 GB, 48 MP, White

Long summary description Samsung Galaxy A22 5G SM-A226B 6.6" Dual SIM USB Type-C 4 GB 64 GB 5000 mAh White:

Samsung Galaxy A22 5G SM-A226B. Display diagonal: 6.6", Display resolution: 1080 x 2408 pixels. Processor frequency: 2.2 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product color: White. Weight: 7.16 oz (203 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.