Samsung logo

Samsung Galaxy A22 5G SM-A226B 6.6" 4 GB 64 GB 5000 mAh Violet

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201406
Info modified on:
27 Feb 2024, 15:02:37
Short summary description Samsung Galaxy A22 5G SM-A226B 6.6" 4 GB 64 GB 5000 mAh Violet:

Samsung Galaxy A22 5G SM-A226B, 6.6", 2400 x 1080 pixels, 4 GB, 64 GB, 48 MP, Violet

Long summary description Samsung Galaxy A22 5G SM-A226B 6.6" 4 GB 64 GB 5000 mAh Violet:

Samsung Galaxy A22 5G SM-A226B. Display diagonal: 6.6", Display resolution: 2400 x 1080 pixels. Processor frequency: 2.2 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. Battery capacity: 5000 mAh. Product color: Violet. Weight: 7.16 oz (203 g)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.