Samsung logo

Samsung Galaxy A22 SM-A225F 6.4" Dual SIM 4G USB Type-C 4 GB 128 GB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105609
Info modified on:
27 Feb 2024, 14:29:37
Short summary description Samsung Galaxy A22 SM-A225F 6.4" Dual SIM 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

Samsung Galaxy A22 SM-A225F, 6.4", 1600 x 720 pixels, 4 GB, 128 GB, 48 MP, Black

Long summary description Samsung Galaxy A22 SM-A225F 6.4" Dual SIM 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

Samsung Galaxy A22 SM-A225F. Display diagonal: 6.4", Display resolution: 1600 x 720 pixels. Processor frequency: 2 GHz. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product color: Black. Weight: 6.56 oz (186 g)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.