Samsung logo

Samsung Galaxy A22 SM-A225F/DSN 6.4" Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Violet

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208580
Info modified on:
27 Feb 2024, 14:35:45
Short summary description Samsung Galaxy A22 SM-A225F/DSN 6.4" Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Violet:

Samsung Galaxy A22 SM-A225F/DSN, 6.4", 1600 x 720 pixels, 4 GB, 64 GB, 48 MP, Violet

Long summary description Samsung Galaxy A22 SM-A225F/DSN 6.4" Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Violet:

Samsung Galaxy A22 SM-A225F/DSN. Display diagonal: 6.4", Display resolution: 1600 x 720 pixels. Processor frequency: 2 GHz, Processor family: MediaTek. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product color: Violet. Weight: 6.56 oz (186 g)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.