Samsung logo

Samsung Galaxy A21s SM-A217F 6.5" 4G USB Type-C 4 GB 128 GB 5000 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101882
Info modified on:
09 Mar 2024, 14:26:42
Short summary description Samsung Galaxy A21s SM-A217F 6.5" 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

Samsung Galaxy A21s SM-A217F, 6.5", 720 x 1600 pixels, 4 GB, 128 GB, 48 MP, Black

Long summary description Samsung Galaxy A21s SM-A217F 6.5" 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

Samsung Galaxy A21s SM-A217F. Display diagonal: 6.5", Display resolution: 720 x 1600 pixels. Processor frequency: 2 GHz, Processor family: Samsung Exynos, Processor model: 850. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. Battery capacity: 5000 mAh. Product color: Black. Weight: 6.77 oz (192 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.