Samsung Galaxy A21s SM-A217F/DSN, 6.5", 3 GB, 32 GB, 48 MP, Android 10, Blue
Samsung Galaxy A21s SM-A217F/DSN. Display diagonal: 6.5", Display resolution: 720 x 1600 pixels. Processor frequency: 2 GHz, Processor family: Samsung Exynos, Processor model: 850. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product color: Blue. Weight: 6.77 oz (192 g)