Samsung logo

Samsung Galaxy A21s SM-A217F 6.5" Dual SIM Android 10 4G USB Type-C 3 GB 32 GB 5000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53529
Info modified on:
16 Jul 2024, 11:44:02
Short summary description Samsung Galaxy A21s SM-A217F 6.5" Dual SIM Android 10 4G USB Type-C 3 GB 32 GB 5000 mAh Blue:

Samsung Galaxy A21s SM-A217F, 6.5", 3 GB, 32 GB, 48 MP, Android 10, Blue

Long summary description Samsung Galaxy A21s SM-A217F 6.5" Dual SIM Android 10 4G USB Type-C 3 GB 32 GB 5000 mAh Blue:

Samsung Galaxy A21s SM-A217F. Display diagonal: 6.5", Display resolution: 720 x 1600 pixels. Processor frequency: 2 GHz, Processor family: Samsung Exynos, Processor model: 850. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product color: Blue. Weight: 6.77 oz (192 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.