Samsung Galaxy A20s SM-A207M, 6.5", 3 GB, 32 GB, 13 MP, Android 9.0, Blue
Samsung Galaxy A20s SM-A207M. Display diagonal: 6.5", Display resolution: 720 x 1560 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 450. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product color: Blue. Weight: 6.46 oz (183 g)