Samsung Galaxy A20s SM-A207F/DS, 6.5", 720 x 1560 pixels, 3 GB, 32 GB, 13 MP, Black
Samsung Galaxy A20s SM-A207F/DS. Display diagonal: 6.5", Display resolution: 720 x 1560 pixels. Processor frequency: 1.8 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 4000 mAh. Product color: Black. Weight: 6.46 oz (183 g)