Samsung logo

Samsung Galaxy A20e SM-A202F 5.8" Dual SIM Android 9.0 4G USB Type-C 3 GB 32 GB 3000 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88423
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy A20e SM-A202F 5.8" Dual SIM Android 9.0 4G USB Type-C 3 GB 32 GB 3000 mAh White:

Samsung Galaxy A20e SM-A202F, 5.8", 3 GB, 32 GB, 13 MP, Android 9.0, White

Long summary description Samsung Galaxy A20e SM-A202F 5.8" Dual SIM Android 9.0 4G USB Type-C 3 GB 32 GB 3000 mAh White:

Samsung Galaxy A20e SM-A202F. Display diagonal: 5.8", Display resolution: 720 x 1560 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor model: 7884B. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3000 mAh. Product color: White. Weight: 4.97 oz (141 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.