Samsung Galaxy A20e SM-A202, 5.8", 3 GB, 32 GB, 13 MP, Android 9.0, Coral, Orange
Samsung Galaxy A20e SM-A202. Display diagonal: 5.8", Display resolution: 720 x 1560 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor model: 7884. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3000 mAh. Product color: Coral, Orange. Weight: 4.97 oz (141 g)