Samsung logo

Samsung Galaxy A15 6.5" Hybrid Dual SIM 4G USB Type-C 4 GB 128 GB 5000 mAh Black, Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138412
Info modified on:
24 Feb 2025, 15:13:09
Short summary description Samsung Galaxy A15 6.5" Hybrid Dual SIM 4G USB Type-C 4 GB 128 GB 5000 mAh Black, Blue:

Samsung Galaxy A15, 6.5", 1080 x 2340 pixels, 4 GB, 128 GB, 50 MP, Black, Blue

Long summary description Samsung Galaxy A15 6.5" Hybrid Dual SIM 4G USB Type-C 4 GB 128 GB 5000 mAh Black, Blue:

Samsung Galaxy A15. Display diagonal: 6.5", Display resolution: 1080 x 2340 pixels. Processor frequency: 2 GHz. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Battery capacity: 5000 mAh. Product color: Black, Blue. Weight: 7.05 oz (200 g)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.