Samsung logo

Samsung Galaxy A14 6.6" Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Light Green

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8668
Info modified on:
12 Nov 2024, 16:08:34
Short summary description Samsung Galaxy A14 6.6" Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Light Green:

Samsung Galaxy A14 , 6.6", 1080 x 2408 pixels, 4 GB, 64 GB, 50 MP, Light Green

Long summary description Samsung Galaxy A14 6.6" Dual SIM 4G USB Type-C 4 GB 64 GB 5000 mAh Light Green:

Samsung Galaxy A14 . Display diagonal: 6.6", Display resolution: 1080 x 2408 pixels. Processor frequency: 2 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product color: Light Green. Weight: 7.09 oz (201 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.