Samsung Galaxy A13 SM-A135F, 6.6", 3 GB, 32 GB, 50 MP, Android 12, Black
Samsung Galaxy A13 SM-A135F. Display diagonal: 6.6", Display resolution: 1080 x 2408 pixels. Processor frequency: 2 GHz, Processor family: Samsung Exynos, Processor model: 850. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 5000 mAh. Product color: Black. Weight: 6.88 oz (195 g)