Samsung Galaxy A12 SM-A125FZBKEUE, 6.5", 4 GB, 128 GB, 48 MP, Android 10, Blue
Samsung Galaxy A12 SM-A125FZBKEUE. Display diagonal: 6.5", Display resolution: 720 x 1600 pixels. Processor frequency: 2.3 GHz, Processor family: MediaTek, Processor model: MT6765. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product color: Blue. Weight: 7.23 oz (205 g)