Samsung Galaxy A11 SM-A115, 6.4", 3 GB, 32 GB, 13 MP, Android 10, Black
Samsung Galaxy A11 SM-A115. Display diagonal: 6.4", Display resolution: 720 x 1560 pixels. Processor frequency: 1.8 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product color: Black. Weight: 6.24 oz (177 g)