Samsung logo

Samsung Galaxy A10s SM-A107F 6.2" Dual SIM 4G Micro-USB 32 GB 4000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62485
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy A10s SM-A107F 6.2" Dual SIM 4G Micro-USB 32 GB 4000 mAh Blue:

Samsung Galaxy A10s SM-A107F, 6.2", 720 x 1520 pixels, 2 GHz, 32 GB, 13 MP, Blue

Long summary description Samsung Galaxy A10s SM-A107F 6.2" Dual SIM 4G Micro-USB 32 GB 4000 mAh Blue:

Samsung Galaxy A10s SM-A107F. Display diagonal: 6.2", Display resolution: 720 x 1520 pixels. Processor frequency: 2 GHz. Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Battery capacity: 4000 mAh. Product color: Blue. Weight: 5.93 oz (168 g)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.