Samsung logo

Samsung Galaxy A10 SM-A105F 6.2" Dual SIM 4G Micro-USB 2 GB 32 GB 3400 mAh Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13663
Info modified on:
14 Mar 2024, 18:49:11
Short summary description Samsung Galaxy A10 SM-A105F 6.2" Dual SIM 4G Micro-USB 2 GB 32 GB 3400 mAh Red:

Samsung Galaxy A10 SM-A105F, 6.2", 720 x 1520 pixels, 2 GB, 32 GB, 13 MP, Red

Long summary description Samsung Galaxy A10 SM-A105F 6.2" Dual SIM 4G Micro-USB 2 GB 32 GB 3400 mAh Red:

Samsung Galaxy A10 SM-A105F. Display diagonal: 6.2", Display resolution: 720 x 1520 pixels. Processor frequency: 1.6 GHz. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3400 mAh. Product color: Red. Weight: 5.93 oz (168 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.