Samsung logo

Samsung Galaxy A10 SM-A105F 6.2" Dual SIM 4G Micro-USB 2 GB 32 GB 3400 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29744
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy A10 SM-A105F 6.2" Dual SIM 4G Micro-USB 2 GB 32 GB 3400 mAh Black:

Samsung Galaxy A10 SM-A105F, 6.2", 720 x 1520 pixels, 2 GB, 32 GB, 13 MP, Black

Long summary description Samsung Galaxy A10 SM-A105F 6.2" Dual SIM 4G Micro-USB 2 GB 32 GB 3400 mAh Black:

Samsung Galaxy A10 SM-A105F. Display diagonal: 6.2", Display resolution: 720 x 1520 pixels. Processor frequency: 1.6 GHz, Processor family: Samsung Exynos, Processor model: 7884. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3400 mAh. Product color: Black. Weight: 5.93 oz (168 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.