Samsung Galaxy A05s, 6.7", 4 GB, 128 GB, 50 MP, Android 13, Black
Samsung Galaxy A05s. Display diagonal: 6.7", Display resolution: 1080 x 2400 pixels. Processor frequency: 1.9 GHz, Processor family: Qualcomm Snapdragon, Processor model: 680. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 13. Battery capacity: 5000 mAh. Product color: Black. Weight: 6.88 oz (195 g)