Samsung Galaxy A03 SM-A035G/DSN, 6.5", 4 GB, 64 GB, 48 MP, Android 11, Black
Samsung Galaxy A03 SM-A035G/DSN. Display diagonal: 6.5", Display resolution: 720 x 1600 pixels. Processor frequency: 1.6 GHz, Processor family: Unisoc, Processor model: UMS9230. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product color: Black. Weight: 7.02 oz (199 g)