Samsung logo

Samsung SyncMaster 2443NW computer monitor 24" 1920 x 1200 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120738
Info modified on:
22 Aug 2022, 16:24:39
Short summary description Samsung SyncMaster 2443NW computer monitor 24" 1920 x 1200 pixels Black:

Samsung SyncMaster 2443NW, 24", 1920 x 1200 pixels, 5 ms, Black

Long summary description Samsung SyncMaster 2443NW computer monitor 24" 1920 x 1200 pixels Black:

Samsung SyncMaster 2443NW. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.