Samsung logo

Samsung ProXpress SL-M4583FX multifunction printer Laser A4 1200 x 1200 DPI

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198865
Info modified on:
22 Mar 2020, 11:33:10
Short summary description Samsung ProXpress SL-M4583FX multifunction printer Laser A4 1200 x 1200 DPI:

Samsung ProXpress SL-M4583FX, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, White

Long summary description Samsung ProXpress SL-M4583FX multifunction printer Laser A4 1200 x 1200 DPI:

Samsung ProXpress SL-M4583FX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 300 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.