Samsung logo

Samsung ProXpress M3820ND 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140229
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung ProXpress M3820ND 1200 x 1200 DPI A4:

Samsung ProXpress M3820ND, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Black, White

Long summary description Samsung ProXpress M3820ND 1200 x 1200 DPI A4:

Samsung ProXpress M3820ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD, Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.