Samsung logo

Samsung Xpress M2070F Laser A4 1200 x 1200 DPI 20 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76427
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Xpress M2070F Laser A4 1200 x 1200 DPI 20 ppm:

Samsung Xpress M2070F, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Brown, White

Long summary description Samsung Xpress M2070F Laser A4 1200 x 1200 DPI 20 ppm:

Samsung Xpress M2070F. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Brown, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.