Samsung logo

Samsung SL-M2022 laser printer 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192435
Info modified on:
23 Feb 2023, 16:34:02
Short summary description Samsung SL-M2022 laser printer 1200 x 1200 DPI A4:

Samsung SL-M2022, Laser, 1200 x 1200 DPI, A4, 20 ppm, Black, Silver

Long summary description Samsung SL-M2022 laser printer 1200 x 1200 DPI A4:

Samsung SL-M2022. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.