Samsung logo

Samsung Xpress C460W Laser A4 2400 x 600 DPI 18 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188459
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Xpress C460W Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:

Samsung Xpress C460W, Laser, Color printing, 2400 x 600 DPI, A4, Direct printing, Black, Gray

Long summary description Samsung Xpress C460W Laser A4 2400 x 600 DPI 18 ppm Wi-Fi:

Samsung Xpress C460W. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.