Samsung logo

Samsung ProXpress SL-C2620DW Color 9600 x 600 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39049
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung ProXpress SL-C2620DW Color 9600 x 600 DPI A4 Wi-Fi:

Samsung ProXpress SL-C2620DW, Laser, Color, 9600 x 600 DPI, A4, 26 ppm, Duplex printing

Long summary description Samsung ProXpress SL-C2620DW Color 9600 x 600 DPI A4 Wi-Fi:

Samsung ProXpress SL-C2620DW. Print technology: Laser, Color. Maximum duty cycle: 60000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Display: LCD. Wi-Fi. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.