Samsung logo

Samsung Xpress C1810W Premium Line Color 9600 x 600 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59660
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung Xpress C1810W Premium Line Color 9600 x 600 DPI A4 Wi-Fi:

Samsung Xpress C1810W Premium Line, Laser, Color, 9600 x 600 DPI, A4, 18 ppm, Black, White

Long summary description Samsung Xpress C1810W Premium Line Color 9600 x 600 DPI A4 Wi-Fi:

Samsung Xpress C1810W Premium Line. Print technology: Laser, Color. Number of print cartridges: 2, Maximum duty cycle: 40000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Wi-Fi. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.