Samsung logo

Samsung PAR30 E27 2700K 15W LED bulb Warm white

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31211
Info modified on:
10 Aug 2024, 07:31:25
Short summary description Samsung PAR30 E27 2700K 15W LED bulb Warm white:

Samsung PAR30 E27 2700K 15W, 15 W, E27, 890 lm, 40000 h, Warm white

Long summary description Samsung PAR30 E27 2700K 15W LED bulb Warm white:

Samsung PAR30 E27 2700K 15W. Bulb power: 15 W, Fitting/cap type: E27, Luminous flux: 890 lm, Bulb lifetime: 40000 h, Light color: Warm white, Color temperature: 2700 K, Beam angle (max): 25°

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.