Samsung SHS-2320, Smart door lock, Code, RF card, Black, Stainless steel, Digital, AA, 4 pc(s)
Samsung SHS-2320. Product type: Smart door lock, Lock type: Code, RF card, Product color: Black, Stainless steel. Battery type: AA, Number of batteries included: 4 pc(s), Battery voltage: 1.5 V. Quantity per pack: 1 pc(s)