Samsung logo

Samsung SH-S222A optical disc drive Internal

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106619
Info modified on:
24 Feb 2023, 14:13:56
Short summary description Samsung SH-S222A optical disc drive Internal:

Samsung SH-S222A, Vertical/Horizontal, EIDE/ATA, 2 MB, 40x, 22x, 32x

Long summary description Samsung SH-S222A optical disc drive Internal:

Samsung SH-S222A. Mounting: Vertical/Horizontal. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 40x, DVD+R write speed: 22x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 30 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.