Samsung logo

Samsung S Series SH-S183L optical disc drive Internal White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41717
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung S Series SH-S183L optical disc drive Internal White:

Samsung S Series SH-S183L, White, Tray, Vertical/Horizontal, Serial ATA, 2 MB, 1500 MB/s

Long summary description Samsung S Series SH-S183L optical disc drive Internal White:

Samsung S Series SH-S183L. Product color: White, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 2 MB, Burst transfer rate: 1500 MB/s. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.