Samsung logo

Samsung SH-M522C optical disc drive Internal White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44046
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung SH-M522C optical disc drive Internal White:

Samsung SH-M522C, White, 2 MB, 16.6 MB/s, 52x, 32x, 52x

Long summary description Samsung SH-M522C optical disc drive Internal White:

Samsung SH-M522C. Product color: White. Drive device, buffer size: 2 MB, Burst transfer rate: 16.6 MB/s. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. DVD drive average random access time: 150 ms, Access time: 130 ms

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.