Samsung logo

Samsung SH-M522C - Combo Drive, Black optical disc drive Internal

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55592
Info modified on:
24 Feb 2023, 14:13:53
Short summary description Samsung SH-M522C - Combo Drive, Black optical disc drive Internal:

Samsung SH-M522C - Combo Drive, Black, Black, Vertical/Horizontal, 2 MB, 52x, 32x, 52x

Long summary description Samsung SH-M522C - Combo Drive, Black optical disc drive Internal:

Samsung SH-M522C - Combo Drive, Black. Product color: Black, Mounting: Vertical/Horizontal. Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x, CD-R write speed: 52x. CD read speed: 52x, CD-R read speed: 52x, CD-RW read speed: 52x. DVD drive average random access time: 150 ms, Access time: 130 ms

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.