Samsung logo

Samsung SH-D162C - DVD-ROM Drive, Ivory optical disc drive Internal

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109320
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SH-D162C - DVD-ROM Drive, Ivory optical disc drive Internal:

Samsung SH-D162C - DVD-ROM Drive, Ivory, Ivory, Vertical/Horizontal, 0.5 MB, 48x, 48x, 48x

Long summary description Samsung SH-D162C - DVD-ROM Drive, Ivory optical disc drive Internal:

Samsung SH-D162C - DVD-ROM Drive, Ivory. Product color: Ivory, Mounting: Vertical/Horizontal. Drive device, buffer size: 0.5 MB. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 48x. DVD drive average random access time: 100 ms, Access time: 100 ms. Media types supported: DVD-RAM, DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-ROM, DVD-Video, CD-R, CD-RW, CD-DA, CD-ROM, CD-ROM/XA,..., Dimensions (WxDxH): 5.83 x 7.24 x 1.65" (148.2 x 184 x 42 mm), Number of optical discs: 1 discs

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.