Samsung logo

Samsung SH-224DB optical disc drive Internal Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168993
Info modified on:
14 Mar 2024, 17:10:22
Short summary description Samsung SH-224DB optical disc drive Internal Black:

Samsung SH-224DB, Black, Tray, RoHS, Desktop, Serial ATA, CD-R, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-RW

Long summary description Samsung SH-224DB optical disc drive Internal Black:

Samsung SH-224DB. Product color: Black, Disc loading type: Tray, Certification: RoHS. Purpose: Desktop, Interface: Serial ATA, Disc types supported: CD-R, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-RW. CD write speed: 48x, DVD+R write speed: 24x, CD-R write speed: 48x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 170 ms

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.