Samsung logo

Samsung Z140 3.7 oz (105 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101630
Info modified on:
26 Feb 2024, 15:21:26
Short summary description Samsung Z140 3.7 oz (105 g):

Samsung Z140, Clamshell, 176 x 220 pixels, 0.3 MP, Bluetooth, 1000 mAh

Long summary description Samsung Z140 3.7 oz (105 g):

Samsung Z140. Form factor: Clamshell. Display resolution: 176 x 220 pixels, External display. Rear camera resolution (numeric): 0.3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 300 h. Weight: 3.7 oz (105 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.