Samsung logo

Samsung P900 2.2" 4.37 oz (124 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91339
Info modified on:
26 Feb 2024, 15:20:31
Short summary description Samsung P900 2.2" 4.37 oz (124 g) Black:

Samsung P900, Clamshell, 2.2", 2 MP, Bluetooth, 800 mAh, Black

Long summary description Samsung P900 2.2" 4.37 oz (124 g) Black:

Samsung P900. Form factor: Clamshell. Display diagonal: 2.2", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 200 h. Weight: 4.37 oz (124 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.